nVent Electric Bushings, Grommets CCFGL29

Description
GROMMET LARGE 29 30MM
Request a Quote Datasheet
Description
GROMMET LARGE 29 30MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1441-CCFGL29-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1441-CCFGL29-ND
Bushings, Grommets 1441-CCFGL29-ND
GROMMET LARGE 29 30MM

GROMMET LARGE 29 30MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1441-CCFGL29-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Rubber Grommet - 730 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1250 inch (3.17 mm)
View Details
3 suppliers
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details