nVent Electric Consolets, Type 12 C8C8SS

Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.
Request a Quote
Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Instrument, Stainless Steel (part number 06B6937) is designed for mounting small control or instrumentation devices. It is constructed from Type 304 stainless steel, featuring continuously welded and ground smooth seams for enhanced durability. The enclosure includes captivated cover screws that thread into sealed wells, ensuring secure closure, and a cover attached with a continuous hinge for easy access. An oil-resistant gasket provides additional protection against contaminants, while a bonding provision on the door enhances safety. This enclosure is rated IP65, making it suitable for environments where dust and water ingress must be minimized. It has a smooth #4 brushed finish, contributing to its aesthetic appeal and corrosion resistance. The enclosure can be mounted on either of two sides, allowing for flexible installation on desktops, pedestals, or other flat surfaces.

Datasheet Summary
Powered by GS/AI

The Enclosure, Instrument, Stainless Steel (part number 06B6937) is designed for mounting small control or instrumentation devices. It is constructed from Type 304 stainless steel, featuring continuously welded and ground smooth seams for enhanced durability. The enclosure includes captivated cover screws that thread into sealed wells, ensuring secure closure, and a cover attached with a continuous hinge for easy access. An oil-resistant gasket provides additional protection against contaminants, while a bonding provision on the door enhances safety. This enclosure is rated IP65, making it suitable for environments where dust and water ingress must be minimized. It has a smooth #4 brushed finish, contributing to its aesthetic appeal and corrosion resistance. The enclosure can be mounted on either of two sides, allowing for flexible installation on desktops, pedestals, or other flat surfaces.

Suppliers

Company
Product
Description
Supplier Links
Consolets, Type 12 - C8C8SS - nVent Electric
St. Louis Park, MN, United States
Consolets, Type 12
C8C8SS
Consolets, Type 12 C8C8SS
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.

Supplier's Site
Boxes - 1441-C8C8SS-ND - DigiKey
Thief River Falls, MN, United States
CONSOLET 8.00X8.00 SURFACE

CONSOLET 8.00X8.00 SURFACE

Buy Now Datasheet
Enclosure, Instrument, Stainless Steel; Enclosure Type Nvent Hoffman - 06B6937 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Stainless Steel; Enclosure Type Nvent Hoffman
06B6937
Enclosure, Instrument, Stainless Steel; Enclosure Type Nvent Hoffman 06B6937
ENCLOSURE, INSTRUMENT, STAINLESS STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STAINLESS STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C8C8SS 1441-C8C8SS-ND 06B6937
Product Name Consolets, Type 12 Boxes Enclosure, Instrument, Stainless Steel; Enclosure Type Nvent Hoffman
Type Consolet Enclosures Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 8 inch (203 mm)
Width 8 inch (203 mm) 7.99 inch (203 mm)
Depth 7 inch (178 mm) 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details