nVent Electric Consolets C8C12

Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet
Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolets - C8C12 - nVent Electric
St. Louis Park, MN, United States
Consolets
C8C12
Consolets C8C12
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Supplier's Site Datasheet
Boxes - 1441-1394-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Steel Gray Hinged Lid, Slanted Top 12.008"" L x 7.992"" W (305.00mm x 203.00mm) X 7.087"" (180.00mm)"

"Console Metal, Steel Gray Hinged Lid, Slanted Top 12.008"" L x 7.992"" W (305.00mm x 203.00mm) X 7.087"" (180.00mm)"

Buy Now Datasheet
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4663 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman
96F4663
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman 96F4663
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:305mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Type:12 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:305mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Type:12 RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;CONSOLET;SLOPED COVER;8.00X12.00X7.09;STEEL;GRAY - 70066769 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;CONSOLET;SLOPED COVER;8.00X12.00X7.09;STEEL;GRAY
70066769
ENCLOSURE;CONSOLET;SLOPED COVER;8.00X12.00X7.09;STEEL;GRAY 70066769
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces. Specifications: 14 gauge steel Seams continuously welded and ground smooth; no holes or knockouts Captivated cover screws thread into sealed wells Oil-resistant gasket and adhesive ANSI 61 gray polyester powder paint inside and out over pretreated surfaces.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Specifications:
14 gauge steel
Seams continuously welded and ground smooth; no holes or knockouts
Captivated cover screws thread into sealed wells
Oil-resistant gasket and adhesive
ANSI 61 gray polyester powder paint inside and out over pretreated surfaces.

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C8C12 1441-1394-ND 96F4663 70066769
Product Name Consolets Boxes Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman ENCLOSURE;CONSOLET;SLOPED COVER;8.00X12.00X7.09;STEEL;GRAY
Type Consolet Enclosures Console Enclosures; Junction Box Electronic and Instrument Enclosures Console Enclosures
Length 8 inch (203 mm) 8 inch (203 mm)
Width 12 inch (305 mm) 12.01 inch (305 mm)
Depth 7 inch (178 mm) 7.09 inch (180 mm)
Material Steel Steel Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
iWAP 107 - iwap-107 - BARTEC
Specs
Material Aluminum; Steel - Stainless
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details