nVent Electric Consolets C20C30

Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet
Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolets - C20C30 - nVent Electric
St. Louis Park, MN, United States
Consolets
C20C30
Consolets C20C30
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Supplier's Site Datasheet
Boxes - C20C30-ND - DigiKey
Thief River Falls, MN, United States
CONSOLET METAL

CONSOLET METAL

Buy Now Datasheet
Junction Box Enclosure, Steel, Grey; Enclosure Type Nvent Hoffman - 96F4661 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box Enclosure, Steel, Grey; Enclosure Type Nvent Hoffman
96F4661
Junction Box Enclosure, Steel, Grey; Enclosure Type Nvent Hoffman 96F4661
JUNCTION BOX ENCLOSURE, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:332.5mm; External Width - Metric:762mm; External Depth - Metric:508mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

JUNCTION BOX ENCLOSURE, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:332.5mm; External Width - Metric:762mm; External Depth - Metric:508mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C20C30 C20C30-ND 96F4661
Product Name Consolets Boxes Junction Box Enclosure, Steel, Grey; Enclosure Type Nvent Hoffman
Type Consolet Enclosures Console Enclosures; Junction Box Electronic and Instrument Enclosures
Length 20 inch (508 mm) 13.09 inch (333 mm)
Width 30 inch (762 mm) 30 inch (762 mm)
Depth 13 inch (330 mm) 20 inch (508 mm)
Material Steel Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276433 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details