nVent Electric Consolets C20C20

Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet
Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolets - C20C20 - nVent Electric
St. Louis Park, MN, United States
Consolets
C20C20
Consolets C20C20
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Supplier's Site Datasheet
Boxes - 1441-C20C20-ND - DigiKey
Thief River Falls, MN, United States
CONSOLET 20.00X20.00 SURFACE

CONSOLET 20.00X20.00 SURFACE

Buy Now Datasheet
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4659 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman
96F4659
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman 96F4659
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:332mm; IP Rating:IP65; Body Color:Grey; NEMA Type:12 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:332mm; IP Rating:IP65; Body Color:Grey; NEMA Type:12 RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;CONSOLET;SLOPED COVER;20.00X20.00X13.09;STEEL;GRAY - 70066768 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;CONSOLET;SLOPED COVER;20.00X20.00X13.09;STEEL;GRAY
70066768
ENCLOSURE;CONSOLET;SLOPED COVER;20.00X20.00X13.09;STEEL;GRAY 70066768
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces. Specifications: 14 gauge steel Seams continuously welded and ground smooth; no holes or knockouts Captivated cover screws thread into sealed wells Oil-resistant gasket and adhesive ANSI 61 gray polyester powder paint inside and out over pretreated surfaces.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Specifications:
14 gauge steel
Seams continuously welded and ground smooth; no holes or knockouts
Captivated cover screws thread into sealed wells
Oil-resistant gasket and adhesive
ANSI 61 gray polyester powder paint inside and out over pretreated surfaces.

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C20C20 1441-C20C20-ND 96F4659 70066768
Product Name Consolets Boxes Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman ENCLOSURE;CONSOLET;SLOPED COVER;20.00X20.00X13.09;STEEL;GRAY
Type Consolet Enclosures Console Enclosures; Junction Box Electronic and Instrument Enclosures Console Enclosures
Length 20 inch (508 mm) 20 inch (508 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 13 inch (330 mm) 13.07 inch (332 mm)
Material Steel Steel Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 201-005-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
2 suppliers
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details