nVent Electric Consolets C16C30

Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet
Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolets - C16C30 - nVent Electric
St. Louis Park, MN, United States
Consolets
C16C30
Consolets C16C30
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Supplier's Site Datasheet
Boxes - 1441-C16C30-ND - DigiKey
Thief River Falls, MN, United States
CONSOLET 16.00X30.00 SURFACE

CONSOLET 16.00X30.00 SURFACE

Buy Now Datasheet
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman - 96F4657 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
96F4657
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman 96F4657
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:281.7mm; External Width - Metric:610mm; External Depth - Metric:406mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:281.7mm; External Width - Metric:610mm; External Depth - Metric:406mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C16C30 1441-C16C30-ND 96F4657
Product Name Consolets Boxes Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
Type Consolet Enclosures Junction Box Electronic and Instrument Enclosures
Length 16 inch (406 mm) 11.09 inch (282 mm)
Width 30 inch (762 mm) 24.02 inch (610 mm)
Depth 11 inch (279 mm) 15.98 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2387 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
TK Series Enclosures - 106-507 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
4 suppliers