nVent Electric Consolets C16C24

Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet
Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolets - C16C24 - nVent Electric
St. Louis Park, MN, United States
Consolets
C16C24
Consolets C16C24
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Supplier's Site Datasheet
Boxes - 1441-C16C24-ND - DigiKey
Thief River Falls, MN, United States
CONSOLET 16.00X24.00 SURFACE

CONSOLET 16.00X24.00 SURFACE

Buy Now Datasheet
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman - 96F4656 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
96F4656
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman 96F4656
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:281.7mm; External Width - Metric:610mm; External Depth - Metric:406mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:281.7mm; External Width - Metric:610mm; External Depth - Metric:406mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C16C24 1441-C16C24-ND 96F4656
Product Name Consolets Boxes Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
Type Consolet Enclosures Console Enclosures; Junction Box Electronic and Instrument Enclosures
Length 16 inch (406 mm) 11.09 inch (282 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 11 inch (279 mm) 15.98 inch (406 mm)
Material Steel Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 125-903 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
System enclosure - 850-828 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Sensor Interface Junction Blocks - 2171-CPX-AP-A-4IOL-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details