Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:508mm; External Depth - Metric:282mm; IP Rating:IP65; Body Color:Grey; NEMA Type:12 RoHS Compliant: Yes
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Specifications:
14 gauge steel
Seams continuously welded and ground smooth; no holes or knockouts
Captivated cover screws thread into sealed wells
Oil-resistant gasket and adhesive
ANSI 61 gray polyester powder paint inside and out over pretreated surfaces.
| nVent Electric | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | C16C20 | 1441-C16C20-ND | 96F4655 | 70066767 |
| Product Name | Consolets | Boxes | Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman | ENCLOSURE;CONSOLET;SLOPED COVER;16.00X20.00X11.09;STEEL;GRAY |
| Type | Consolet Enclosures | Console Enclosures; Junction Box | Electronic and Instrument Enclosures | Console Enclosures |
| Length | 16 inch (406 mm) | 15.98 inch (406 mm) | ||
| Width | 20 inch (508 mm) | 20 inch (508 mm) | ||
| Depth | 11 inch (279 mm) | 11.1 inch (282 mm) | ||
| Material | Steel | Steel | Steel; Steel | Steel |