nVent Electric Consolets C16C16

Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet
Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolets - C16C16 - nVent Electric
St. Louis Park, MN, United States
Consolets
C16C16
Consolets C16C16
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Supplier's Site Datasheet
Boxes - 1441-C16C16-ND - DigiKey
Thief River Falls, MN, United States
CONSOLET 16.00X16.00 SURFACE

CONSOLET 16.00X16.00 SURFACE

Buy Now Datasheet
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman - 19M8414 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman
19M8414
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman 19M8414
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:282mm; IP Rating:IP65; Body Color:Grey; NEMA Type:12 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:282mm; IP Rating:IP65; Body Color:Grey; NEMA Type:12 RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;CONSOLET;SLOPED COVER;16.00X16.00X11.09;STEEL;GRAY - 70066766 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;CONSOLET;SLOPED COVER;16.00X16.00X11.09;STEEL;GRAY
70066766
ENCLOSURE;CONSOLET;SLOPED COVER;16.00X16.00X11.09;STEEL;GRAY 70066766
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces. Specifications: 14 gauge steel Seams continuously welded and ground smooth; no holes or knockouts Captivated cover screws thread into sealed wells Oil-resistant gasket and adhesive ANSI 61 gray polyester powder paint inside and out over pretreated surfaces.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Specifications:
14 gauge steel
Seams continuously welded and ground smooth; no holes or knockouts
Captivated cover screws thread into sealed wells
Oil-resistant gasket and adhesive
ANSI 61 gray polyester powder paint inside and out over pretreated surfaces.

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C16C16 1441-C16C16-ND 19M8414 70066766
Product Name Consolets Boxes Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman ENCLOSURE;CONSOLET;SLOPED COVER;16.00X16.00X11.09;STEEL;GRAY
Type Consolet Enclosures Console Enclosures; Junction Box Electronic and Instrument Enclosures Console Enclosures
Length 16 inch (406 mm) 15.98 inch (406 mm)
Width 16 inch (406 mm) 15.98 inch (406 mm)
Depth 11 inch (279 mm) 11.1 inch (282 mm)
Material Steel Steel Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4637 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details