nVent Electric Consolets, Type 12 C12C20SS

Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.
Request a Quote Datasheet
Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolets, Type 12 - C12C20SS - nVent Electric
St. Louis Park, MN, United States
Consolets, Type 12
C12C20SS
Consolets, Type 12 C12C20SS
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.

Supplier's Site
Boxes - 1441-C12C20SS-ND - DigiKey
Thief River Falls, MN, United States
CONSOLET 12.00X20.00 SURFACE

CONSOLET 12.00X20.00 SURFACE

Buy Now Datasheet
Enclosure, Instrument, Stainless Steel; Enclosure Type Nvent Hoffman - 06B6897 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Stainless Steel; Enclosure Type Nvent Hoffman
06B6897
Enclosure, Instrument, Stainless Steel; Enclosure Type Nvent Hoffman 06B6897
ENCLOSURE, INSTRUMENT, STAINLESS STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:508mm; External Depth - Metric:231mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STAINLESS STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:508mm; External Depth - Metric:231mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C12C20SS 1441-C12C20SS-ND 06B6897
Product Name Consolets, Type 12 Boxes Enclosure, Instrument, Stainless Steel; Enclosure Type Nvent Hoffman
Type Consolet Enclosures Junction Box Electronic and Instrument Enclosures
Length 12 inch (305 mm) 12 inch (305 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 9 inch (229 mm) 9.09 inch (231 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details