ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:914mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 06B6796 |
| Product Name | Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman |
| Length | 35.98 inch (914 mm) |
| Width | 24.02 inch (610 mm) |
| Depth | 12.01 inch (305 mm) |
| Material | Steel - Stainless; Stainless Steel |