nVent Electric Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman C-SD16206LG

Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:508mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:508mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman - 06B6685 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman
06B6685
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman 06B6685
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:508mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:508mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B6685
Product Name Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman
Length 15.98 inch (406 mm)
Width 20 inch (508 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers