nVent Electric Enclosure, Junction Box, Aluminium, Gray; Enclosure Type Nvent Hoffman C-CA886

Description
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:53.8mm; External Width - Metric:80mm; External Depth - Metric:75mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:53.8mm; External Width - Metric:80mm; External Depth - Metric:75mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Aluminium, Gray; Enclosure Type Nvent Hoffman - 06B6322 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Aluminium, Gray; Enclosure Type Nvent Hoffman
06B6322
Enclosure, Junction Box, Aluminium, Gray; Enclosure Type Nvent Hoffman 06B6322
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:53.8mm; External Width - Metric:80mm; External Depth - Metric:75mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:53.8mm; External Width - Metric:80mm; External Depth - Metric:75mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B6322
Product Name Enclosure, Junction Box, Aluminium, Gray; Enclosure Type Nvent Hoffman
Length 2.12 inch (53.8 mm)
Width 3.15 inch (80 mm)
Depth 2.95 inch (75 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418F8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details