nVent Electric Enclosure, Junction Box, Aluminium, Grey; Enclosure Type Nvent Hoffman C-CA36169

Description
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:160mm; External Depth - Metric:361mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:160mm; External Depth - Metric:361mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Aluminium, Grey; Enclosure Type Nvent Hoffman - 06B6321 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Aluminium, Grey; Enclosure Type Nvent Hoffman
06B6321
Enclosure, Junction Box, Aluminium, Grey; Enclosure Type Nvent Hoffman 06B6321
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:160mm; External Depth - Metric:361mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:160mm; External Depth - Metric:361mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B6321
Product Name Enclosure, Junction Box, Aluminium, Grey; Enclosure Type Nvent Hoffman
Length 3.5 inch (88.9 mm)
Width 6.3 inch (160 mm)
Depth 14.21 inch (361 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details