nVent Electric Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Nvent Hoffman C-CA1886

Description
ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:166.9mm; External Width - Metric:72mm; External Depth - Metric:47mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:166.9mm; External Width - Metric:72mm; External Depth - Metric:47mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Nvent Hoffman - 06B6316 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Nvent Hoffman
06B6316
Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Nvent Hoffman 06B6316
ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:166.9mm; External Width - Metric:72mm; External Depth - Metric:47mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:166.9mm; External Width - Metric:72mm; External Depth - Metric:47mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B6316
Product Name Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Nvent Hoffman
Length 6.57 inch (167 mm)
Width 2.83 inch (72 mm)
Depth 1.85 inch (47 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-913 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details