nVent Electric Racks AXD24

Description
EXT DISCONNECT 24 IN DEEP
Request a Quote Datasheet
Description
EXT DISCONNECT 24 IN DEEP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - 1441-AXD24-ND - DigiKey
Thief River Falls, MN, United States
EXT DISCONNECT 24 IN DEEP

EXT DISCONNECT 24 IN DEEP

Buy Now Datasheet
Enclosure, Disconnect, Steel, Gray; Enclosure Type Nvent Hoffman - 27M2116 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Disconnect, Steel, Gray; Enclosure Type Nvent Hoffman
27M2116
Enclosure, Disconnect, Steel, Gray; Enclosure Type Nvent Hoffman 27M2116
ENCLOSURE, DISCONNECT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:875mm; External Width - Metric:356mm; External Depth - Metric:613mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DISCONNECT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:875mm; External Width - Metric:356mm; External Depth - Metric:613mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-AXD24-ND 27M2116
Product Name Racks Enclosure, Disconnect, Steel, Gray; Enclosure Type Nvent Hoffman
Type Rack Enclosures
Length 34.45 inch (875 mm)
Width 14.02 inch (356 mm)
Depth 24.13 inch (613 mm)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Electrical - Commercial - Panel Enclosures - 1420C7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details