nVent Electric Racks AXD20

Description
EXT DISCONNECT 20IN DEEP
Request a Quote Datasheet
Description
EXT DISCONNECT 20IN DEEP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - 1441-AXD20-ND - DigiKey
Thief River Falls, MN, United States
EXT DISCONNECT 20IN DEEP

EXT DISCONNECT 20IN DEEP

Buy Now Datasheet
Enclosure, Disconnect, Steel, Gray; Enclosure Type Nvent Hoffman - 27M2115 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Disconnect, Steel, Gray; Enclosure Type Nvent Hoffman
27M2115
Enclosure, Disconnect, Steel, Gray; Enclosure Type Nvent Hoffman 27M2115
ENCLOSURE, DISCONNECT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:875mm; External Width - Metric:356mm; External Depth - Metric:511mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DISCONNECT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:875mm; External Width - Metric:356mm; External Depth - Metric:511mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-AXD20-ND 27M2115
Product Name Racks Enclosure, Disconnect, Steel, Gray; Enclosure Type Nvent Hoffman
Type Rack Enclosures
Length 34.45 inch (875 mm)
Width 14.02 inch (356 mm)
Depth 20.12 inch (511 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2320 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 6.89 inch (175 mm)
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details