nVent Electric Enclosure, Disconnect, Steel, Gray; Enclosure Type Nvent Hoffman AXD18

Description
ENCLOSURE, DISCONNECT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:875mm; External Width - Metric:356mm; External Depth - Metric:460mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DISCONNECT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:875mm; External Width - Metric:356mm; External Depth - Metric:460mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Disconnect, Steel, Gray; Enclosure Type Nvent Hoffman - 27M2114 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Disconnect, Steel, Gray; Enclosure Type Nvent Hoffman
27M2114
Enclosure, Disconnect, Steel, Gray; Enclosure Type Nvent Hoffman 27M2114
ENCLOSURE, DISCONNECT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:875mm; External Width - Metric:356mm; External Depth - Metric:460mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DISCONNECT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:875mm; External Width - Metric:356mm; External Depth - Metric:460mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27M2114
Product Name Enclosure, Disconnect, Steel, Gray; Enclosure Type Nvent Hoffman
Length 34.45 inch (875 mm)
Width 14.02 inch (356 mm)
Depth 18.11 inch (460 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers