nVent HOFFMAN Filler Panel, Enclosure, Steel, White; Panel Type Nvent Hoffman AU84FP

Description
FILLER PANEL, ENCLOSURE, STEEL, WHITE; Panel Type:Filler Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:White; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.829m; Product Range:- RoHS Compliant: Yes
Description
FILLER PANEL, ENCLOSURE, STEEL, WHITE; Panel Type:Filler Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:White; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.829m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filler Panel, Enclosure, Steel, White; Panel Type Nvent Hoffman - 11AJ3517 - Newark, An Avnet Company
Chicago, IL, United States
Filler Panel, Enclosure, Steel, White; Panel Type Nvent Hoffman
11AJ3517
Filler Panel, Enclosure, Steel, White; Panel Type Nvent Hoffman 11AJ3517
FILLER PANEL, ENCLOSURE, STEEL, WHITE; Panel Type:Filler Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:White; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.829m; Product Range:- RoHS Compliant: Yes

FILLER PANEL, ENCLOSURE, STEEL, WHITE; Panel Type:Filler Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:White; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.829m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 11AJ3517
Product Name Filler Panel, Enclosure, Steel, White; Panel Type Nvent Hoffman
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 500314 - RS Components, Ltd.
Specs
Type Shelving; Racking
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details