nVent HOFFMAN Side Panel, Enclosure, Steel, Unfinished; Panel Type Nvent Hoffman AU8424SPG

Description
SIDE PANEL, ENCLOSURE, STEEL, UNFINISHED; Panel Type:Side Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:Unfinished; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.829m RoHS Compliant: Yes
Description
SIDE PANEL, ENCLOSURE, STEEL, UNFINISHED; Panel Type:Side Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:Unfinished; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.829m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Side Panel, Enclosure, Steel, Unfinished; Panel Type Nvent Hoffman - 11AJ3542 - Newark, An Avnet Company
Chicago, IL, United States
Side Panel, Enclosure, Steel, Unfinished; Panel Type Nvent Hoffman
11AJ3542
Side Panel, Enclosure, Steel, Unfinished; Panel Type Nvent Hoffman 11AJ3542
SIDE PANEL, ENCLOSURE, STEEL, UNFINISHED; Panel Type:Side Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:Unfinished; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.829m RoHS Compliant: Yes

SIDE PANEL, ENCLOSURE, STEEL, UNFINISHED; Panel Type:Side Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:Unfinished; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.829m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 11AJ3542
Product Name Side Panel, Enclosure, Steel, Unfinished; Panel Type Nvent Hoffman
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Freestanding stations - EMA1382 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Rack Shelves - 500314 - RS Components, Ltd.
Specs
Type Shelving; Racking
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details