nVent HOFFMAN Side Panel, Enclosure, Mild Steel, White; Panel Type Nvent Hoffman AU8418SP

Description
SIDE PANEL, ENCLOSURE, MILD STEEL, WHITE; Panel Type:Side Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:White; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.829m; Product Range:- RoHS Compliant: Yes
Description
SIDE PANEL, ENCLOSURE, MILD STEEL, WHITE; Panel Type:Side Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:White; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.829m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Side Panel, Enclosure, Mild Steel, White; Panel Type Nvent Hoffman - 11AJ3535 - Newark, An Avnet Company
Chicago, IL, United States
Side Panel, Enclosure, Mild Steel, White; Panel Type Nvent Hoffman
11AJ3535
Side Panel, Enclosure, Mild Steel, White; Panel Type Nvent Hoffman 11AJ3535
SIDE PANEL, ENCLOSURE, MILD STEEL, WHITE; Panel Type:Side Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:White; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.829m; Product Range:- RoHS Compliant: Yes

SIDE PANEL, ENCLOSURE, MILD STEEL, WHITE; Panel Type:Side Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:White; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.829m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 11AJ3535
Product Name Side Panel, Enclosure, Mild Steel, White; Panel Type Nvent Hoffman
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 8020273 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 9.84 inch (250 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details