nVent HOFFMAN Barrier Panel, Enclosure, Steel, Grey; Panel Type Nvent Hoffman AU8418BP

Description
BARRIER PANEL, ENCLOSURE, STEEL, GREY; Panel Type:Barrier Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:Grey; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:2.134m; Product Range:- RoHS Compliant: Yes
Description
BARRIER PANEL, ENCLOSURE, STEEL, GREY; Panel Type:Barrier Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:Grey; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:2.134m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Barrier Panel, Enclosure, Steel, Grey; Panel Type Nvent Hoffman - 11AJ3531 - Newark, An Avnet Company
Chicago, IL, United States
Barrier Panel, Enclosure, Steel, Grey; Panel Type Nvent Hoffman
11AJ3531
Barrier Panel, Enclosure, Steel, Grey; Panel Type Nvent Hoffman 11AJ3531
BARRIER PANEL, ENCLOSURE, STEEL, GREY; Panel Type:Barrier Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:Grey; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:2.134m; Product Range:- RoHS Compliant: Yes

BARRIER PANEL, ENCLOSURE, STEEL, GREY; Panel Type:Barrier Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:Grey; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:2.134m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 11AJ3531
Product Name Barrier Panel, Enclosure, Steel, Grey; Panel Type Nvent Hoffman
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 473865 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Closed shelving - SRE2551B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details