nVent HOFFMAN Cabinet, Free Stand, Mild Steel, 1 Door; Cabinet Type Nvent Hoffman AU72X4018LLP

Description
CABINET, FREE STAND, MILD STEEL, 1 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:72.13"; External Width - Imperial:40.24" RoHS Compliant: Yes
Datasheet
Description
CABINET, FREE STAND, MILD STEEL, 1 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:72.13"; External Width - Imperial:40.24" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Free Stand, Mild Steel, 1 Door; Cabinet Type Nvent Hoffman - 11AJ3506 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Free Stand, Mild Steel, 1 Door; Cabinet Type Nvent Hoffman
11AJ3506
Cabinet, Free Stand, Mild Steel, 1 Door; Cabinet Type Nvent Hoffman 11AJ3506
CABINET, FREE STAND, MILD STEEL, 1 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:72.13"; External Width - Imperial:40.24" RoHS Compliant: Yes

CABINET, FREE STAND, MILD STEEL, 1 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:72.13"; External Width - Imperial:40.24" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 11AJ3506
Product Name Cabinet, Free Stand, Mild Steel, 1 Door; Cabinet Type Nvent Hoffman
Height 72.13 inch (1832 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Door cabinets - R5ACG-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details