nVent HOFFMAN Filler Panel, Enclosure, Steel, Unfinish; Panel Type Nvent Hoffman AU72FPG

Description
FILLER PANEL, ENCLOSURE, STEEL, UNFINISH; Panel Type:Filler Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:Unfinished; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.524m RoHS Compliant: Yes
Description
FILLER PANEL, ENCLOSURE, STEEL, UNFINISH; Panel Type:Filler Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:Unfinished; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.524m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filler Panel, Enclosure, Steel, Unfinish; Panel Type Nvent Hoffman - 11AJ3504 - Newark, An Avnet Company
Chicago, IL, United States
Filler Panel, Enclosure, Steel, Unfinish; Panel Type Nvent Hoffman
11AJ3504
Filler Panel, Enclosure, Steel, Unfinish; Panel Type Nvent Hoffman 11AJ3504
FILLER PANEL, ENCLOSURE, STEEL, UNFINISH; Panel Type:Filler Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:Unfinished; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.524m RoHS Compliant: Yes

FILLER PANEL, ENCLOSURE, STEEL, UNFINISH; Panel Type:Filler Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:Unfinished; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.524m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 11AJ3504
Product Name Filler Panel, Enclosure, Steel, Unfinish; Panel Type Nvent Hoffman
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 106 lbs (48 kg)
Depth 8.66 inch (220 mm)
View Details
Mobile shelving & Mini-Racking - SRE4004M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details