nVent HOFFMAN Side Panel, Enclosure, Mild Steel, White; Panel Type Nvent Hoffman AU7218SP

Description
SIDE PANEL, ENCLOSURE, MILD STEEL, WHITE; Panel Type:Side Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:White; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.524m; Product Range:- RoHS Compliant: Yes
Description
SIDE PANEL, ENCLOSURE, MILD STEEL, WHITE; Panel Type:Side Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:White; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.524m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Side Panel, Enclosure, Mild Steel, White; Panel Type Nvent Hoffman - 11AJ3515 - Newark, An Avnet Company
Chicago, IL, United States
Side Panel, Enclosure, Mild Steel, White; Panel Type Nvent Hoffman
11AJ3515
Side Panel, Enclosure, Mild Steel, White; Panel Type Nvent Hoffman 11AJ3515
SIDE PANEL, ENCLOSURE, MILD STEEL, WHITE; Panel Type:Side Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:White; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.524m; Product Range:- RoHS Compliant: Yes

SIDE PANEL, ENCLOSURE, MILD STEEL, WHITE; Panel Type:Side Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:White; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:1.524m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 11AJ3515
Product Name Side Panel, Enclosure, Mild Steel, White; Panel Type Nvent Hoffman
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Shelving with sliding panels - SRE1C-EC750103 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details