nVent HOFFMAN Side Panel, Enclosure, Mild Steel, White; Panel Type Nvent Hoffman AU2418SP

Description
SIDE PANEL, ENCLOSURE, MILD STEEL, WHITE; Panel Type:Side Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:White; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:572mm; Product Range:- RoHS Compliant: Yes
Description
SIDE PANEL, ENCLOSURE, MILD STEEL, WHITE; Panel Type:Side Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:White; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:572mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Side Panel, Enclosure, Mild Steel, White; Panel Type Nvent Hoffman - 11AJ3497 - Newark, An Avnet Company
Chicago, IL, United States
Side Panel, Enclosure, Mild Steel, White; Panel Type Nvent Hoffman
11AJ3497
Side Panel, Enclosure, Mild Steel, White; Panel Type Nvent Hoffman 11AJ3497
SIDE PANEL, ENCLOSURE, MILD STEEL, WHITE; Panel Type:Side Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:White; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:572mm; Product Range:- RoHS Compliant: Yes

SIDE PANEL, ENCLOSURE, MILD STEEL, WHITE; Panel Type:Side Panel; Rack U Height:-; Panel Material:Mild Steel; Body Color:White; For Use With:Hoffman Universal Free-Stand Enclosures; External Height - Metric:572mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 11AJ3497
Product Name Side Panel, Enclosure, Mild Steel, White; Panel Type Nvent Hoffman
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details