nVent Electric ZONEX ATEX-Certified, Type 4X ATEX624520SS63

Description
ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.
Request a Quote Datasheet
Description
ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZONEX ATEX-Certified, Type 4X - ATEX624520SS63 - nVent Electric
St. Louis Park, MN, United States
ZONEX ATEX-Certified, Type 4X
ATEX624520SS63
ZONEX ATEX-Certified, Type 4X ATEX624520SS63
ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.

ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.

Supplier's Site Datasheet
Boxes - 1441-ATEX624520SS63-ND - DigiKey
Thief River Falls, MN, United States
316SS ATEX 620X450X205MM 3GP

316SS ATEX 620X450X205MM 3GP

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 29M7874 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
29M7874
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 29M7874
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:620mm; External Width - Metric:450mm; External Depth - Metric:205mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:620mm; External Width - Metric:450mm; External Depth - Metric:205mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ATEX624520SS63 1441-ATEX624520SS63-ND 29M7874
Product Name ZONEX ATEX-Certified, Type 4X Boxes Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Length 24 inch (610 mm) 24.41 inch (620 mm)
Width 18 inch (457 mm) 17.72 inch (450 mm)
Depth 8 inch (203 mm) 8.07 inch (205 mm)
Material Steel - Stainless Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Electronic Enclosures - ART-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Round; Square
Length 4.33 to 6.23 inch (110 to 158 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details