nVent Electric ZONEX ATEX-Certified, Type 4X ATEX382616SS61

Description
ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.
Request a Quote Datasheet
Description
ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZONEX ATEX-Certified, Type 4X - ATEX382616SS61 - nVent Electric
St. Louis Park, MN, United States
ZONEX ATEX-Certified, Type 4X
ATEX382616SS61
ZONEX ATEX-Certified, Type 4X ATEX382616SS61
ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.

ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.

Supplier's Site Datasheet
Boxes - 1441-ATEX382616SS61-ND - DigiKey
Thief River Falls, MN, United States
316SS ATEX 380X260X160MM1GP

316SS ATEX 380X260X160MM1GP

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 29M7861 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
29M7861
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 29M7861
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:380mm; External Width - Metric:260mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:380mm; External Width - Metric:260mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ATEX382616SS61 1441-ATEX382616SS61-ND 29M7861
Product Name ZONEX ATEX-Certified, Type 4X Boxes Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Length 15 inch (381 mm) 14.96 inch (380 mm)
Width 10 inch (254 mm) 10.24 inch (260 mm)
Depth 6 inch (152 mm) 6.3 inch (160 mm)
Material Steel - Stainless Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1325365 - RS Components, Ltd.
Specs
Shape Rectangular
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details