ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.
316SS ATEX 260X260X205MM1GP
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:260.1mm; External Width - Metric:260mm; External Depth - Metric:205mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
| nVent Electric | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | ATEX262620SS61 | 1441-ATEX262620SS61-ND | 29M7855 |
| Product Name | ZONEX ATEX-Certified, Type 4X | Boxes | Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman |
| Length | 10 inch (254 mm) | 10.24 inch (260 mm) | |
| Width | 10 inch (254 mm) | 10.24 inch (260 mm) | |
| Depth | 8 inch (203 mm) | 8.07 inch (205 mm) | |
| Material | Steel - Stainless | Steel; Steel |