nVent Electric ZONEX ATEX-Certified, Type 4X ATEX262616SS63

Description
ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.
Request a Quote Datasheet
Description
ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZONEX ATEX-Certified, Type 4X - ATEX262616SS63 - nVent Electric
St. Louis Park, MN, United States
ZONEX ATEX-Certified, Type 4X
ATEX262616SS63
ZONEX ATEX-Certified, Type 4X ATEX262616SS63
ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.

ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.

Supplier's Site Datasheet
Boxes - 1441-ATEX262616SS63-ND - DigiKey
Thief River Falls, MN, United States
316SS ATEX 260X260X160MM 3GP

316SS ATEX 260X260X160MM 3GP

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 29M7854 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
29M7854
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 29M7854
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:260.1mm; External Width - Metric:260mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:260.1mm; External Width - Metric:260mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ATEX262616SS63 1441-ATEX262616SS63-ND 29M7854
Product Name ZONEX ATEX-Certified, Type 4X Boxes Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm) 10.24 inch (260 mm)
Width 10 inch (254 mm) 10.24 inch (260 mm)
Depth 6 inch (152 mm) 6.3 inch (160 mm)
Material Steel - Stainless Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1840848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 6.3 inch (160 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details