Telephone Cabinets house telephone and communication cable terminations as well as electrical controls and instruments in indoor applications.
TELEPHONE CABINET SURF. MOUNT
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | ATC30306S | 1441-ATC30306S-ND |
| Product Name | Telephone Cabinet, Type 1 | Boxes |
| Length | 30 inch (762 mm) | |
| Width | 30 inch (762 mm) | |
| Depth | 6 inch (152 mm) |