Manufacturer: Hoffman Enclosures, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003856-AST3223R
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
SPLITTER TROUGH 3FT 3W 225 A
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1003856-AST3223R | 1441-AST3223R-ND |
| Product Name | OEM Parts - OEM Parts (A - B) - AST3223R | Box Accessories |