nVent Electric Boxes ASR0242415

Description
WALL-MT IP66 1DR SS ENC W PNL
Request a Quote Datasheet
Description
WALL-MT IP66 1DR SS ENC W PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-ASR0242415-ND - DigiKey
Thief River Falls, MN, United States
WALL-MT IP66 1DR SS ENC W PNL

WALL-MT IP66 1DR SS ENC W PNL

Buy Now Datasheet
Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman - 84AH4056 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman
84AH4056
Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman 84AH4056
ENCLOSURE, HINGED, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:240mm; External Width - Metric:240mm; External Depth - Metric:150mm; IP Rating:IK10, IP66; Body Color:- RoHS Compliant: Yes

ENCLOSURE, HINGED, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:240mm; External Width - Metric:240mm; External Depth - Metric:150mm; IP Rating:IK10, IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-ASR0242415-ND 84AH4056
Product Name Boxes Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel - Stainless Steel - Stainless; Stainless Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

CASE, BODY CONTOURED, MEDIUM, BLACK - 70016675 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TG Series Enclosures - 100-404-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers