nVent Electric Screw-Cover, Type 1 ASG24X18X6

Description
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.
Request a Quote Datasheet
Description
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw-Cover, Type 1 - ASG24X18X6 - nVent Electric
St. Louis Park, MN, United States
Screw-Cover, Type 1
ASG24X18X6
Screw-Cover, Type 1 ASG24X18X6
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.

Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.

Supplier's Site Datasheet
Boxes - 1441-ASG24X18X6-ND - DigiKey
Thief River Falls, MN, United States
PULL BOX 24.00X18.00X6.00

PULL BOX 24.00X18.00X6.00

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number ASG24X18X6 1441-ASG24X18X6-ND
Product Name Screw-Cover, Type 1 Boxes
Length 24 inch (610 mm)
Width 18 inch (457 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0135 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
Push Buttons/ 22mm Polycarbonate Enclosures - 153-903 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers