nVent Electric Boxes ASE8X8X4SSNK

Description
TYPE 4X ENCLOSURE SCREW COVER
Request a Quote Datasheet
Description
TYPE 4X ENCLOSURE SCREW COVER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-ASE8X8X4SSNK-ND - DigiKey
Thief River Falls, MN, United States
TYPE 4X ENCLOSURE SCREW COVER

TYPE 4X ENCLOSURE SCREW COVER

Buy Now Datasheet
Enclosure, Junction/pull Box, Ss, Grey; Enclosure Type Nvent Hoffman - 96Y5510 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction/pull Box, Ss, Grey; Enclosure Type Nvent Hoffman
96Y5510
Enclosure, Junction/pull Box, Ss, Grey; Enclosure Type Nvent Hoffman 96Y5510
ENCLOSURE, JUNCTION/PULL BOX, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, JUNCTION/PULL BOX, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-ASE8X8X4SSNK-ND 96Y5510
Product Name Boxes Enclosure, Junction/pull Box, Ss, Grey; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel - Stainless Steel; Steel
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Interlinking block - CPX-GE-EV-Z - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details