nVent Electric Screw-Cover, Type 1 ASE6X6X4

Description
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.
Request a Quote Datasheet
Description
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw-Cover, Type 1 - ASE6X6X4 - nVent Electric
St. Louis Park, MN, United States
Screw-Cover, Type 1
ASE6X6X4
Screw-Cover, Type 1 ASE6X6X4
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.

Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.

Supplier's Site Datasheet
Boxes - 1441-1362-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 5.984"" L x 5.984"" W (152.00mm x 152.00mm) X 4.016"" (102.00mm)"

"Junction Box Metal, Steel Gray Cover Included 5.984"" L x 5.984"" W (152.00mm x 152.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 19M8306 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
19M8306
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 19M8306
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;PULL BOX;SCREW COVER;KNOCKOUTS;6.00X6.00X4.00;STEEL;GRAY - 70067012 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;PULL BOX;SCREW COVER;KNOCKOUTS;6.00X6.00X4.00;STEEL;GRAY
70067012
ENCLOSURE;PULL BOX;SCREW COVER;KNOCKOUTS;6.00X6.00X4.00;STEEL;GRAY 70067012
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately. Available with knockouts Mounting holes on back of box 16, 14 or 12 gauge steel or plated steel ANSI 61 gray polyester powder paint finish inside and out

Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.
Available with knockouts
Mounting holes on back of box
16, 14 or 12 gauge steel or plated steel
ANSI 61 gray polyester powder paint finish inside and out

Supplier's Site
Enclosure - 20943514 - Radwell International
Willingboro, NJ, United States
Enclosure
20943514
Enclosure 20943514
ENCLOSURE, PULL BOX, AS SERIES, SCREW COVER, KNOCKOUTS, 6 X 6 X 4, STEEL, GREY, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, PULL BOX, AS SERIES, SCREW COVER, KNOCKOUTS, 6 X 6 X 4, STEEL, GREY, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ASE6X6X4 1441-1362-ND 19M8306 70067012 20943514
Product Name Screw-Cover, Type 1 Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman ENCLOSURE;PULL BOX;SCREW COVER;KNOCKOUTS;6.00X6.00X4.00;STEEL;GRAY Enclosure
Length 6 inch (152 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Steel Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 1 Type 1 NEMA Enclosures NEMA Enclosures; Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
22mm Enclosure 800F PB - 800F-1YPD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
Material Yellow Plastic Dual Circuit
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details