nVent Electric Screw-Cover, Type 1 ASE6X4X4

Description
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.
Request a Quote Datasheet
Description
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw-Cover, Type 1 - ASE6X4X4 - nVent Electric
St. Louis Park, MN, United States
Screw-Cover, Type 1
ASE6X4X4
Screw-Cover, Type 1 ASE6X4X4
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.

Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.

Supplier's Site Datasheet
Boxes - 1441-ASE6X4X4-ND - DigiKey
Thief River Falls, MN, United States
PULL BOX 6.00X4.00X4.00

PULL BOX 6.00X4.00X4.00

Buy Now Datasheet
Enclosure, Junction Box, Steel, Grey, Ip30; Enclosure Type Nvent Hoffman - 99F7967 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey, Ip30; Enclosure Type Nvent Hoffman
99F7967
Enclosure, Junction Box, Steel, Grey, Ip30; Enclosure Type Nvent Hoffman 99F7967
ENCLOSURE, JUNCTION BOX, STEEL, GREY, IP30; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:152mm; IP Rating:IP30 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY, IP30; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:152mm; IP Rating:IP30 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ASE6X4X4 1441-ASE6X4X4-ND 99F7967
Product Name Screw-Cover, Type 1 Boxes Enclosure, Junction Box, Steel, Grey, Ip30; Enclosure Type Nvent Hoffman
Length 6 inch (152 mm) 4 inch (102 mm)
Width 4 inch (102 mm) 4.02 inch (102 mm)
Depth 4 inch (102 mm) 5.98 inch (152 mm)
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 10.24 inch (260 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details