The Nvent Hoffman Junction Box, part number 19M8305, is a Type 1 enclosure designed for commercial and general industrial applications. It is constructed from 16, 14, or 12 gauge steel, available in a gray polyester powder paint finish, ensuring durability and corrosion resistance. The enclosure is UL 50 and cUL listed, meeting NEMA/EEMAC Type 1 standards and rated IP30 for protection against dust and solid objects. This junction box features a screw-cover design with unique keyhole screw slots for easy access. It includes optional knockouts for cable entry, which can be easily removed, and provisions for grounding. The back of the box is equipped with mounting holes for secure installation. Additional accessories such as flush covers and door frames can be ordered separately for customized installations. This product is suitable for applications requiring reliable protection for electrical connections and components.
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.
"Junction Box Metal, Steel Gray Cover Included 4.016"" L x 4.016"" W (102.00mm x 102.00mm) X 4.016"" (102.00mm)"
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
| nVent Electric | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | ASE4X4X4 | 1441-1360-ND | 19M8305 |
| Product Name | Screw-Cover, Type 1 | Boxes | Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman |
| Length | 4 inch (102 mm) | 4 inch (102 mm) | |
| Width | 4 inch (102 mm) | 4.02 inch (102 mm) | |
| Depth | 4 inch (102 mm) | 4.02 inch (102 mm) | |
| Material | Steel | Steel | Steel; Steel |
| NEMA Rating | NEMA Enclosures; Type 1 | Type 1 | NEMA Enclosures |