Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:152mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
| nVent Electric | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | ASE24X24X6 | 1441-ASE24X24X6-ND | 06B4864 |
| Product Name | Screw-Cover, Type 1 | Boxes | Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman |
| Length | 24 inch (610 mm) | 24.02 inch (610 mm) | |
| Width | 24 inch (610 mm) | 24.02 inch (610 mm) | |
| Depth | 6 inch (152 mm) | 5.98 inch (152 mm) | |
| Material | Steel | Steel; Steel | |
| NEMA Rating | NEMA Enclosures; Type 1 | NEMA Enclosures |