nVent Electric Boxes ASE10X10X6SSNK

Description
TYPE 4X ENCLOSURE SCREW COVER
Request a Quote Datasheet
Description
TYPE 4X ENCLOSURE SCREW COVER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-ASE10X10X6SSNK-ND - DigiKey
Thief River Falls, MN, United States
TYPE 4X ENCLOSURE SCREW COVER

TYPE 4X ENCLOSURE SCREW COVER

Buy Now Datasheet
Enclosure, Junction/pull Box, Ss, Grey; Enclosure Type Nvent Hoffman - 96Y5480 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction/pull Box, Ss, Grey; Enclosure Type Nvent Hoffman
96Y5480
Enclosure, Junction/pull Box, Ss, Grey; Enclosure Type Nvent Hoffman 96Y5480
ENCLOSURE, JUNCTION/PULL BOX, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION/PULL BOX, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-ASE10X10X6SSNK-ND 96Y5480
Product Name Boxes Enclosure, Junction/pull Box, Ss, Grey; Enclosure Type Nvent Hoffman
Type Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers