nVent Electric Box Accessories - AS300 AS300

Description
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 1018533-AS300 Accessory Type: Hole Plug For Use With/Related Products: Enclosures Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 1018533-AS300 Accessory Type: Hole Plug For Use With/Related Products: Enclosures Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Accessories - AS300 - AS300 - Win Source Electronics
Laguna Hills, CA, United States
Box Accessories - AS300
AS300
Box Accessories - AS300 AS300
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 1018533-AS300 Accessory Type: Hole Plug For Use With/Related Products: Enclosures Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Hoffman Enclosures, Inc.
Win Source Part Number: 1018533-AS300
Accessory Type: Hole Plug
For Use With/Related Products: Enclosures
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number AS300
Product Name Box Accessories - AS300
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
TG Series Enclosures - 101-012-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details