COMBO HEAD SCREW; Thread Size - Imperial:10-32; Thread Size - Metric:-; Screw Length:15.875mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Combo Head; Product Range:-; Colour:Silver; Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | 70M8757 |
| Product Name | Combo Head Screw; Thread Size Imperial Nvent Hoffman |
| Captive Fastener Class / Type | Captive Screws |