nVent HOFFMAN Aria2016 Bwcvrqtrtrn Frp Rohs Compliant Nvent Hoffman ANB2016

Description
ARIA2016 BWCVRQTRTRN FRP ROHS COMPLIANT: YES
Datasheet
Description
ARIA2016 BWCVRQTRTRN FRP ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aria2016 Bwcvrqtrtrn Frp Rohs Compliant Nvent Hoffman - 23AK0360 - Newark, An Avnet Company
Chicago, IL, United States
Aria2016 Bwcvrqtrtrn Frp Rohs Compliant Nvent Hoffman
23AK0360
Aria2016 Bwcvrqtrtrn Frp Rohs Compliant Nvent Hoffman 23AK0360
ARIA2016 BWCVRQTRTRN FRP ROHS COMPLIANT: YES

ARIA2016 BWCVRQTRTRN FRP ROHS COMPLIANT: YES

Supplier's Site
Enclosure, Junction Box, Polyester Beige; Body Color Nvent Hoffman Vynckier - 73P7099 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester Beige; Body Color Nvent Hoffman Vynckier
73P7099
Enclosure, Junction Box, Polyester Beige; Body Color Nvent Hoffman Vynckier 73P7099
ENCLOSURE, JUNCTION BOX, POLYESTER BEIGE; Body Color:Beige; Enclosure Material:Fiberglass Reinforced Polyester; Enclosure Type:Junction Box; Enclosure Type:Box; External Depth:9.06"; External Depth - Imperial:9.06"; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER BEIGE; Body Color:Beige; Enclosure Material:Fiberglass Reinforced Polyester; Enclosure Type:Junction Box; Enclosure Type:Box; External Depth:9.06"; External Depth - Imperial:9.06"; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cabinets and Casework Cabinets and Casework
Product Number 23AK0360 73P7099
Product Name Aria2016 Bwcvrqtrtrn Frp Rohs Compliant Nvent Hoffman Enclosure, Junction Box, Polyester Beige; Body Color Nvent Hoffman Vynckier
Depth 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 179859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 10.25 inch (260 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details