nVent Electric Modular Disconnect Enclosure, Type 12 AMOD847718FTCLP

Description
Modular disconnect enclosures provide configuration flexibility and versatility. One- and two-door models can be bolted together in any configuration. Slave enclosures can be added or removed as required.
Datasheet
Description
Modular disconnect enclosures provide configuration flexibility and versatility. One- and two-door models can be bolted together in any configuration. Slave enclosures can be added or removed as required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Disconnect Enclosure, Type 12 - AMOD847718FTCLP - nVent Electric
St. Louis Park, MN, United States
Modular Disconnect Enclosure, Type 12
AMOD847718FTCLP
Modular Disconnect Enclosure, Type 12 AMOD847718FTCLP
Modular disconnect enclosures provide configuration flexibility and versatility. One- and two-door models can be bolted together in any configuration. Slave enclosures can be added or removed as required.

Modular disconnect enclosures provide configuration flexibility and versatility. One- and two-door models can be bolted together in any configuration. Slave enclosures can be added or removed as required.

Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Industrial Enclosures
Product Number AMOD847718FTCLP
Product Name Modular Disconnect Enclosure, Type 12
Type Junction Box; Modular enclosure
Length 84 inch (2134 mm)
Width 78 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Enclosures - SMART-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Slanted (optional feature)
Length 6.3 to 9.45 inch (160 to 240 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EXgate™360 - exgater360 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 112-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers