Modular disconnect enclosures provide configuration flexibility and versatility. One- and two-door models can be bolted together in any configuration. Slave enclosures can be added or removed as required.
| nVent Electric | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | AMOD72X4018FTC |
| Product Name | Modular Disconnect Enclosure, Type 12 |
| Type | Junction Box; Modular enclosure |
| Length | 72 inch (1829 mm) |
| Width | 40 inch (1016 mm) |