nVent Electric External Data Pockets, Type 4/4X/12 ADPX4CLG

Description
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.
Datasheet
Description
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External Data Pockets, Type 4/4X/12 - ADPX4CLG - nVent Electric
St. Louis Park, MN, United States
External Data Pockets, Type 4/4X/12
ADPX4CLG
External Data Pockets, Type 4/4X/12 ADPX4CLG
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.

Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.

Supplier's Site Datasheet
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman - 79K5552 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman
79K5552
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman 79K5552
ENCLOSURE, DATA POCKET, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:457mm; External Depth - Metric:70mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DATA POCKET, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:457mm; External Depth - Metric:70mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number ADPX4CLG 79K5552
Product Name External Data Pockets, Type 4/4X/12 Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman
Length 13 inch (330 mm) 12 inch (305 mm)
Width 18 inch (457 mm) 17.99 inch (457 mm)
Depth 3 inch (76.2 mm) 2.76 inch (70 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
General Purpose Enclosures - 1325357 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.33 inch (110 mm)
Width 5.91 inch (150 mm)
View Details