nVent Electric External Data Pockets, Type 4/4X/12 ADPX4C

Description
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.
Datasheet
Description
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External Data Pockets, Type 4/4X/12 - ADPX4C - nVent Electric
St. Louis Park, MN, United States
External Data Pockets, Type 4/4X/12
ADPX4C
External Data Pockets, Type 4/4X/12 ADPX4C
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.

Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.

Supplier's Site Datasheet
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman - 79K5551 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman
79K5551
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman 79K5551
ENCLOSURE, DATA POCKET, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:457mm; External Depth - Metric:70mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DATA POCKET, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:457mm; External Depth - Metric:70mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number ADPX4C 79K5551
Product Name External Data Pockets, Type 4/4X/12 Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman
Length 13 inch (330 mm) 12 inch (305 mm)
Width 18 inch (457 mm) 17.99 inch (457 mm)
Depth 3 inch (76.2 mm) 2.76 inch (70 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4134 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 8.66 inch (220 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details