nVent Electric External Data Pockets, Type 4/4X/12 ADPX4B

Description
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.
Description
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure Data Pocket, part number 79K5549, is constructed from steel and features a gray finish. It is designed to provide a secure location for storing documentation such as wiring diagrams and operation manuals within an enclosure. The pocket is compatible with various enclosure types and is rated IP66, indicating protection against dust and water ingress. The external dimensions are approximately 152 mm in height, 152 mm in width, and 57 mm in depth. This product is RoHS compliant, ensuring it meets environmental standards. The inclusion of mounting hardware facilitates easy installation.

Datasheet Summary
Powered by GS/AI

The Enclosure Data Pocket, part number 79K5549, is constructed from steel and features a gray finish. It is designed to provide a secure location for storing documentation such as wiring diagrams and operation manuals within an enclosure. The pocket is compatible with various enclosure types and is rated IP66, indicating protection against dust and water ingress. The external dimensions are approximately 152 mm in height, 152 mm in width, and 57 mm in depth. This product is RoHS compliant, ensuring it meets environmental standards. The inclusion of mounting hardware facilitates easy installation.

Suppliers

Company
Product
Description
Supplier Links
External Data Pockets, Type 4/4X/12 - ADPX4B - nVent Electric
St. Louis Park, MN, United States
External Data Pockets, Type 4/4X/12
ADPX4B
External Data Pockets, Type 4/4X/12 ADPX4B
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.

Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.

Supplier's Site Datasheet
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman - 79K5549 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman
79K5549
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman 79K5549
ENCLOSURE, DATA POCKET, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:57mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DATA POCKET, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:57mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number ADPX4B 79K5549
Product Name External Data Pockets, Type 4/4X/12 Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman
Length 7 inch (178 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 2 inch (50.8 mm) 2.24 inch (57 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
2 suppliers
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
System enclosure - 850-835 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.61 inch (244 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers