nVent HOFFMAN Fan Power Cord; For Use With Nvent Hoffman ACORD1

Description
FAN POWER CORD; For Use With:Hoffman Compact Cooling Fans; Voltage Rating:-; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:1.52m; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:115V RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD; For Use With:Hoffman Compact Cooling Fans; Voltage Rating:-; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:1.52m; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:115V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Nvent Hoffman - 74C6144 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Nvent Hoffman
74C6144
Fan Power Cord; For Use With Nvent Hoffman 74C6144
FAN POWER CORD; For Use With:Hoffman Compact Cooling Fans; Voltage Rating:-; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:1.52m; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:115V RoHS Compliant: Yes

FAN POWER CORD; For Use With:Hoffman Compact Cooling Fans; Voltage Rating:-; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:1.52m; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:115V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 74C6144
Product Name Fan Power Cord; For Use With Nvent Hoffman
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater, Ac/dc 120-240V, 10W Rohs Compliant Stego - 70M7822 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - FAD1-05010DSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
Electrical - Climate Control - Filtered Fans - RHA40000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details