nVent HOFFMAN Panel, Swing-Out, 7Inx7.62In, Aluminium; Panel Type Nvent Hoffman A88PSWPNL

Description
PANEL, SWING-OUT, 7INX7.62IN, ALUMINIUM; Panel Type:Swing Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:PolyPro Series Enclosures; External Height - Metric:177.8mm; External Width - Metric:194mm RoHS Compliant: Yes
Datasheet
Description
PANEL, SWING-OUT, 7INX7.62IN, ALUMINIUM; Panel Type:Swing Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:PolyPro Series Enclosures; External Height - Metric:177.8mm; External Width - Metric:194mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Swing-Out, 7Inx7.62In, Aluminium; Panel Type Nvent Hoffman - 75M3817 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Swing-Out, 7Inx7.62In, Aluminium; Panel Type Nvent Hoffman
75M3817
Panel, Swing-Out, 7Inx7.62In, Aluminium; Panel Type Nvent Hoffman 75M3817
PANEL, SWING-OUT, 7INX7.62IN, ALUMINIUM; Panel Type:Swing Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:PolyPro Series Enclosures; External Height - Metric:177.8mm; External Width - Metric:194mm RoHS Compliant: Yes

PANEL, SWING-OUT, 7INX7.62IN, ALUMINIUM; Panel Type:Swing Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:PolyPro Series Enclosures; External Height - Metric:177.8mm; External Width - Metric:194mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 75M3817
Product Name Panel, Swing-Out, 7Inx7.62In, Aluminium; Panel Type Nvent Hoffman
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Server Rack Shelves - 223758 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.75 inch (400 mm)
Material Steel
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details